Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
TVs
LG 55UP7500 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black
LG 55UP7500 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG 55UP75003LF
XML doc
Icecat LIVE: JS for LG 55UP75003LF
Icecat Live DOC
JSON product data for LG 55UP75003LF
JSON DOC
CSV product data for LG 55UP75003LF
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
55UP7500
Product code:
55UP75003LF
GTIN (EAN/UPC):
8806091218575
Category:
TVs
Icecat Product ID:
91674768
Data-sheet quality:
created/standardized by Icecat
Product views:
193237
Info modified on:
08 Dec 2025, 17:33:56
EU data-sheet (57 KB)
LG 55UP75003LF user manual (7.6 MB)
EU Energy Label (431 KB)
LG 55UP75003LF (Icecat)
Embed the product datasheet into your content
XML product data for LG 55UP75003LF
XML doc
Icecat LIVE: JS for LG 55UP75003LF
Icecat Live DOC
JSON product data for LG 55UP75003LF
JSON DOC
CSV product data for LG 55UP75003LF
CSV DOC
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE