LG logo

LG 55UN80006LA 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Stainless steel

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106686
Info modified on:
26 Sept 2024, 09:50:43
Short summary description LG 55UN80006LA 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Stainless steel:

LG 55UN80006LA, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black, Stainless steel

Long summary description LG 55UN80006LA 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Stainless steel:

LG 55UN80006LA. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.