LG logo

LG 55UL3J-E Digital signage display 139.7 cm (55') IPS 400 cd/m² 4K Ultra HD Blue Built-in processor Web OS 16/7

Data-sheet quality:
created/standardized by Icecat
Product views:
333902
Info modified on:
16 Jul 2024, 11:00:46
Short summary description LG 55UL3J-E Digital signage display 139.7 cm (55') IPS 400 cd/m² 4K Ultra HD Blue Built-in processor Web OS 16/7:

LG 55UL3J-E Digital signage display 139.7 cm (55') IPS 400 cd/m² 4K Ultra HD Blue Built-in processor Web OS 16/7, Digital signage flat panel, 139.7 cm (55"), IPS, 3840 x 2160 pixels, 16/7

Long summary description LG 55UL3J-E Digital signage display 139.7 cm (55') IPS 400 cd/m² 4K Ultra HD Blue Built-in processor Web OS 16/7:

LG 55UL3J-E Digital signage display 139.7 cm (55') IPS 400 cd/m² 4K Ultra HD Blue Built-in processor Web OS 16/7. Product design: Digital signage flat panel. Display diagonal: 139.7 cm (55"), Display technology: IPS, Display resolution: 3840 x 2160 pixels, Display brightness: 400 cd/m², HD type: 4K Ultra HD. Operating hours (hours/days): 16/7. Operating system installed: WebOS. Product colour: Blue

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.