Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25109384 data-sheets &
28607 brands
– register (free)
TVs
LG 55UK7550 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver
LG 55UK7550 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG 55UK7550
XML doc
Icecat LIVE: JS for LG 55UK7550
Icecat Live DOC
JSON product data for LG 55UK7550
JSON DOC
CSV product data for LG 55UK7550
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
55UK7550
Product code:
55UK7550
Category:
TVs
Icecat Product ID:
66036296
Data-sheet quality:
created/standardized by Icecat
Product views:
44585
Info modified on:
16 Jul 2024, 11:02:41
EU Energy Label (114 KB)
LG 55UK7550 (Icecat)
Embed the product datasheet into your content
XML product data for LG 55UK7550
XML doc
Icecat LIVE: JS for LG 55UK7550
Icecat Live DOC
JSON product data for LG 55UK7550
JSON DOC
CSV product data for LG 55UK7550
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE