Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
TVs
LG 55UK6300 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Grey
LG 55UK6300 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Grey
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG 55UK6300
XML doc
Icecat LIVE: JS for LG 55UK6300
Icecat Live DOC
JSON product data for LG 55UK6300
JSON DOC
CSV product data for LG 55UK6300
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
55UK6300
Product code:
55UK6300
GTIN (EAN/UPC):
8806098144860
Category:
TVs
Icecat Product ID:
54445875
Data-sheet quality:
created/standardized by Icecat
Product views:
163337
Info modified on:
16 Jul 2024, 11:02:33
EU data-sheet (207 KB)
EU Energy Label (116 KB)
LG 55UK6300 (Icecat)
Embed the product datasheet into your content
XML product data for LG 55UK6300
XML doc
Icecat LIVE: JS for LG 55UK6300
Icecat Live DOC
JSON product data for LG 55UK6300
JSON DOC
CSV product data for LG 55UK6300
CSV DOC
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE