Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 55UH6030 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55UH6030
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55UH6030
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0719192607323
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10620
This statistic is based on the 96371 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94199 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:51
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name LG 55UH6030 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black :
The short editorial description of LG 55UH6030 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black

55"(3840x2160)IPS, TruMotion 120Hz, Smart TV, 20W RMS, Wi-Fi, 3x HDMI, 1x USB, 1x RJ-45, VESA 300x300
More>>>
LG 55UH6030 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:
The official marketing text of LG 55UH6030 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black as supplied by the manufacturer

4K UHD
Ultra high-definition TVs offer four times the resolution of Full HD televisions. UHD, also known as "4K", delivers exceptional clarity and detail for all video content, even on large screens, even when viewed up close. This means you can fit a larger screen in a smaller space without compromising the viewing experience.

IPS Panel
The IPS panel in this LG TV uses in-plane switching to deliver rich colors and strong contrast ratio that remain consistent at wide viewing angles. With IPS, any seat becomes the best in the house.

HDR Pro
This LG TV supports high dynamic range content, so it can display HDR movies that have been specially mastered to reveal more colors and more detail for a more cinematic image.

4K Upscaler
Multi-step data analysis enhances the detail of all video content--HD or SD--to near-4K quality, delivering a viewing experience optimized for a crystal-clear Ultra HD TV.

TruMotion 120Hz
TruMotion 120Hz technology lets you see sports, video games and high-speed action with virtually no motion blur. Now your TV can keep up with your fast- moving entertainment.

webOS 3.0 Smart TV²
The latest generation of LG’s exclusive, award-winning Smart TV platform is incredibly easy to use with Magic Remote, Magic Mobile Connection and Magic Zoom.

So Much More Than TV
2016 LG TVs with webOS now offer Channel Plus, integrating 50+ free streaming channels including Sports Illustrated, TIME, People and more*. Discover premium new entertainment, sports and lifestyle programming right now.

ENERGY STAR® QUALIFIED
Earning the ENERGY STAR® means a product meets strict energy efficiency guidelines set by the US Environmental Protection Agency and the Department of Energy. ENERGY STAR® certified televisions are on average, over 25 percent more energy efficient than conventional models, saving energy in all usage modes: sleep, idle and on.

Short summary description LG 55UH6030 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the LG 55UH6030 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 55UH6030, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description LG 55UH6030 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of LG 55UH6030 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

LG 55UH6030. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: TruMotion 120 Hz, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
139.7 cm (55")
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Supported video modes
2160p
Supported graphics resolutions
3840 x 2160
Motion interpolation technology *
TruMotion 120 Hz
Native refresh rate
60 Hz
Display resolution *
3840 x 2160 pixels
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC M
Digital signal format system *
ATSC
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
Web OS
Operating system version
3.0
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
DTS,Dolby Digital
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
IEEE 802.11a,IEEE 802.11b,IEEE 802.11g,IEEE 802.11n
Wi-Fi Direct
Yes
Browsing
Yes
Web browser
Yes
Design
On/off switch *
Yes
VESA mounting *
Yes
Panel mounting interface
300 x 300 mm
Product colour *
Black
Performance
High Dynamic Range (HDR) supported *
Yes
Teletext function
Yes
Ports & interfaces
HDCP
Yes
DVI port *
No
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in *
1
Composite video in *
1
Digital audio optical out
1
Headphone outputs *
1
RS-232 ports
1
RF ports quantity
1
HDMI ports quantity *
3
PC in (D-Sub) *
No
Consumer Electronics Control (CEC)
SimpLink
Management features
Auto power off
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
130 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Technical details
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width (with stand) *
1240 mm
Depth (with stand) *
237 mm
Height (with stand) *
778 mm
Weight (with stand) *
18.1 kg
Width (without stand)
124 cm
Depth (without stand)
5.67 cm
Height (without stand)
72.2 cm
Weight (without stand)
17.8 kg
Packaging data
Package width
1330 mm
Package depth
142 mm
Package height
810 mm
Package weight
22.2 kg
Other features
Built-in speaker(s)
Yes