LG logo

LG 55UH5C Digital signage flat panel 139.7 cm (55") LED Wi-Fi 500 cd/m² 4K Ultra HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201187
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG 55UH5C Digital signage flat panel 139.7 cm (55") LED Wi-Fi 500 cd/m² 4K Ultra HD Black:

LG 55UH5C, Digital signage flat panel, 139.7 cm (55"), LED, 3840 x 2160 pixels, Wi-Fi

Long summary description LG 55UH5C Digital signage flat panel 139.7 cm (55") LED Wi-Fi 500 cd/m² 4K Ultra HD Black:

LG 55UH5C. Product design: Digital signage flat panel. Display diagonal: 139.7 cm (55"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Wi-Fi. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.