Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25165260 data-sheets &
28622 brands
– register (free)
TVs
LG 55UF852V TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver
LG 55UF852V TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG 55UF852V
XML doc
Icecat LIVE: JS for LG 55UF852V
Icecat Live DOC
JSON product data for LG 55UF852V
JSON DOC
CSV product data for LG 55UF852V
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
55UF852V
Product code:
55UF852V
Category:
TVs
Icecat Product ID:
27095552
Data-sheet quality:
created/standardized by Icecat
Product views:
108153
Info modified on:
24 Oct 2024, 09:38:50
LG 55UF852V (Icecat)
Embed the product datasheet into your content
XML product data for LG 55UF852V
XML doc
Icecat LIVE: JS for LG 55UF852V
Icecat Live DOC
JSON product data for LG 55UF852V
JSON DOC
CSV product data for LG 55UF852V
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE