LG 55UF851V 55", 139.7 cm (55"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black
LG 55UF851V 55". Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. 3D. LED backlighting type: Edge-LED. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black