Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
TVs
LG 55UF6809 TV 139.7 cm (55") 4K Ultra HD Wi-Fi Black
LG 55UF6809 TV 139.7 cm (55") 4K Ultra HD Wi-Fi Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG 55UF6809
XML doc
Icecat LIVE: JS for LG 55UF6809
Icecat Live DOC
JSON product data for LG 55UF6809
JSON DOC
CSV product data for LG 55UF6809
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
55UF6809
Product code:
55UF6809
GTIN (EAN/UPC):
8806087363944
Category:
TVs
Icecat Product ID:
29805022
Data-sheet quality:
created/standardized by Icecat
Product views:
118743
Info modified on:
19 Oct 2024, 09:57:41
EU Energy Label (784 KB)
LG 55UF6809 (Icecat)
Embed the product datasheet into your content
XML product data for LG 55UF6809
XML doc
Icecat LIVE: JS for LG 55UF6809
Icecat Live DOC
JSON product data for LG 55UF6809
JSON DOC
CSV product data for LG 55UF6809
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE