Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25136906 data-sheets &
28614 brands
– register (free)
TVs
LG 55UF6800 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black
LG 55UF6800 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG 55UF6800
XML doc
Icecat LIVE: JS for LG 55UF6800
Icecat Live DOC
JSON product data for LG 55UF6800
JSON DOC
CSV product data for LG 55UF6800
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
55UF6800
Product code:
55UF6800
Category:
TVs
Icecat Product ID:
29720061
Data-sheet quality:
created/standardized by Icecat
Product views:
106988
Info modified on:
24 Oct 2024, 12:41:16
LG 55UF6800 (Icecat)
Embed the product datasheet into your content
XML product data for LG 55UF6800
XML doc
Icecat LIVE: JS for LG 55UF6800
Icecat Live DOC
JSON product data for LG 55UF6800
JSON DOC
CSV product data for LG 55UF6800
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE