Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25117425 data-sheets &
28610 brands
– register (free)
TVs
LG 55UF671V TV 139.7 cm (55") 4K Ultra HD Black
LG 55UF671V TV 139.7 cm (55") 4K Ultra HD Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG 55UF671V
XML doc
Icecat LIVE: JS for LG 55UF671V
Icecat Live DOC
JSON product data for LG 55UF671V
JSON DOC
CSV product data for LG 55UF671V
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
55UF671V
Product code:
55UF671V
Category:
TVs
Icecat Product ID:
27010359
Data-sheet quality:
created/standardized by Icecat
Product views:
81838
Info modified on:
18 Oct 2024, 16:42:00
EU data-sheet (432 KB)
EU Energy Label (533 KB)
LG 55UF671V (Icecat)
Embed the product datasheet into your content
XML product data for LG 55UF671V
XML doc
Icecat LIVE: JS for LG 55UF671V
Icecat Live DOC
JSON product data for LG 55UF671V
JSON DOC
CSV product data for LG 55UF671V
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE