LG logo

LG 55UF6450 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105256
Info modified on:
16 Jul 2024, 11:01:28
Short summary description LG 55UF6450 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Grey:

LG 55UF6450, 139.7 cm (55"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black, Grey

Long summary description LG 55UF6450 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Grey:

LG 55UF6450. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: TruMotion 120 Hz, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black, Grey

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.