Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25117425 data-sheets &
28610 brands
– register (free)
TVs
LG 55UC970V TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Grey
LG 55UC970V TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Grey
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG 55UC970V
XML doc
Icecat LIVE: JS for LG 55UC970V
Icecat Live DOC
JSON product data for LG 55UC970V
JSON DOC
CSV product data for LG 55UC970V
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
55UC970V
Product code:
55UC970V
Category:
TVs
Icecat Product ID:
24603178
Data-sheet quality:
created/standardized by Icecat
Product views:
118497
Info modified on:
16 Jul 2024, 11:01:50
EU Energy Label (46 KB)
LG 55UC970V (Icecat)
Embed the product datasheet into your content
XML product data for LG 55UC970V
XML doc
Icecat LIVE: JS for LG 55UC970V
Icecat Live DOC
JSON product data for LG 55UC970V
JSON DOC
CSV product data for LG 55UC970V
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE