Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25117425 data-sheets &
28610 brands
– register (free)
TVs
LG 55UB8500 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver
LG 55UB8500 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG 55UB8500
XML doc
Icecat LIVE: JS for LG 55UB8500
Icecat Live DOC
JSON product data for LG 55UB8500
JSON DOC
CSV product data for LG 55UB8500
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
55UB8500
Product code:
55UB8500
Category:
TVs
Icecat Product ID:
22626030
Data-sheet quality:
created/standardized by Icecat
Product views:
120758
Info modified on:
21 Oct 2024, 14:42:49
LG 55UB8500 user manual (13 MB)
EU Energy Label (402 KB)
LG 55UB8500 (Icecat)
Embed the product datasheet into your content
XML product data for LG 55UB8500
XML doc
Icecat LIVE: JS for LG 55UB8500
Icecat Live DOC
JSON product data for LG 55UB8500
JSON DOC
CSV product data for LG 55UB8500
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE