Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
TVs
LG 55UB830V TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black
LG 55UB830V TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG 55UB830V
XML doc
Icecat LIVE: JS for LG 55UB830V
Icecat Live DOC
JSON product data for LG 55UB830V
JSON DOC
CSV product data for LG 55UB830V
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
55UB830V
Product code:
55UB830V
GTIN (EAN/UPC):
0880608485009
Category:
TVs
Icecat Product ID:
23102895
Data-sheet quality:
created/standardized by Icecat
Product views:
154181
Info modified on:
27 May 2024, 12:24:42
EU data-sheet (248 KB)
EU Energy Label (384 KB)
LG 55UB830V (Icecat)
Embed the product datasheet into your content
XML product data for LG 55UB830V
XML doc
Icecat LIVE: JS for LG 55UB830V
Icecat Live DOC
JSON product data for LG 55UB830V
JSON DOC
CSV product data for LG 55UB830V
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE