LG logo

LG NanoCell 55NANO966PA 139.7 cm (55") 8K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72829
Info modified on:
30 Sept 2024, 18:35:50
Short summary description LG NanoCell 55NANO966PA 139.7 cm (55") 8K Ultra HD Smart TV Wi-Fi Silver:

LG NanoCell 55NANO966PA, 139.7 cm (55"), 7680 x 4320 pixels, NanoCell, Smart TV, Wi-Fi, Silver

Long summary description LG NanoCell 55NANO966PA 139.7 cm (55") 8K Ultra HD Smart TV Wi-Fi Silver:

LG NanoCell 55NANO966PA. Display diagonal: 139.7 cm (55"), Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: NanoCell, Screen shape: Flat. Smart TV. Digital signal format system: DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.