LG logo

LG NanoCell NANO91 55NANO916NA 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211403
Info modified on:
24 Feb 2025, 09:59:50
Short summary description LG NanoCell NANO91 55NANO916NA 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

LG NanoCell NANO91 55NANO916NA, 139.7 cm (55"), 3840 x 2160 pixels, NanoCell, Smart TV, Wi-Fi, Black

Long summary description LG NanoCell NANO91 55NANO916NA 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

LG NanoCell NANO91 55NANO916NA. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: NanoCell, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.