LG logo

LG 55LV340C TV 139.4 cm (54.9") Full HD Black 400 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
273188
Info modified on:
14 Jun 2024, 01:02:33
Short summary description LG 55LV340C TV 139.4 cm (54.9") Full HD Black 400 cd/m²:

LG 55LV340C, 139.4 cm (54.9"), 1920 x 1080 pixels, Full HD, LED, ATSC, Black

Long summary description LG 55LV340C TV 139.4 cm (54.9") Full HD Black 400 cd/m²:

LG 55LV340C. Display diagonal: 139.4 cm (54.9"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED, Display brightness: 400 cd/m², Response time: 9 ms, Native aspect ratio: 16:9. Digital signal format system: ATSC. Ethernet LAN. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.