LG 55LM6700, 139.7 cm (55"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black
LG 55LM6700. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: TruMotion 120 Hz. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black