location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 55LB650V TV 139.7 cm (55") Full HD Smart TV Wi-Fi Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55LB650V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55LB650V
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806084639172
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2024 11:01:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 55LB650V TV 139.7 cm (55") Full HD Smart TV Wi-Fi Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 139.7 cm (55")
  • - Full HD 1920 x 1080 pixels 16:9
  • - MCI (Motion Clarity Index) 500
  • - DVB-C, DVB-S2, DVB-T2
  • - Smart TV Internet TV
  • - Wi-Fi
  • - VESA mounting 400 x 400 mm
  • - 64 W
Long product name LG 55LB650V TV 139.7 cm (55") Full HD Smart TV Wi-Fi Silver :
The long product name of LG 55LB650V TV 139.7 cm (55") Full HD Smart TV Wi-Fi Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55", Full HD, DVB-T2/C/S2, CI+, Cinema 3D, WLAN, HDMI (MHL), USB, Web OS, LG Cloud, DLNA
More>>>
LG 55LB650V TV 139.7 cm (55") Full HD Smart TV Wi-Fi Silver:
The official description of LG 55LB650V TV 139.7 cm (55") Full HD Smart TV Wi-Fi Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smart TV with webOS

LG Smart TVs with webOS revolutionise the way you watch and experience entertainment on your TV.
Free from the complexities and complications of advanced technology, you can now enjoy Smart TV the way it is supposed to be, simple and intuitive, bringing together some of the best catch-up TV, Movies, Sport and Music services available. Whatever you wish to watch, find, launch, or play, you can do it easily with webOS, the efficient and user-friendly Smart TV is designed with you in mind.

SIMPLE CONNECTION

Making every step from easy set-up through to accessing entertainment outside of your TV simpler.

EASY SETUP

Allowing you to enjoy your Smart TV quicker with a simple and intuitive step-by-step guide.

INPUT ASSIST

Detects your external devices such as Blu-ray™ Player, Home Cinema System, Soundbar, games consoles, and USB sticks, and displays them on your LG Smart with a simple pop-up.

SIMPLE SWITCHING

Switch between live TV, apps and your external devices, all from one place wherever you are whilst using LG’s intuitive Magic Remote.

LAUNCHER

Simply click on the Home button to access the launcher menu at the bottom of the screen and switch between recently accessed programmes, apps and connected devices without interrupting what you are watching.

SIMPLE DISCOVERY

Access a growing world of smart entertainment.

LIVE MENU

Find the right channel and access detailed programme information with ease. Don’t miss out on the most popular TV shows and movies with recommendations from the Live Menu or search to find what you want to watch now or in the future.

LG STORE

The LG Store combines entertainment from live TV, on demand, 3D content, recommendations, and apps all in one place so you can always find something to watch.

SIMPLE ENTERTAINMENT

Bringing together all of your favourite entertainment services, enjoy catch-up TV from BBC iPlayer and Demand5, as well as instant access to movies on demand via Sky Movies on NOW TV, Netflix, Amazon Instant and Blinkbox.

Stream live sports via Sky Sports on NOW TV, Eurosport, BBC Sport and ESPN Player, access music from Spotify and Napster, and watch the latest videos on YouTube.

CINEMA 3D

Enjoy CINEMA 3D in greater comfort with light, battery-free, and affordable 3D glasses.

2.0 Ch Speaker System

Dual speakers delivering real sound for an incredible cinema-like experience.

Freeview HD

Get the UK’s favourite TV channels in high definition subscription free. Already offering up to 10 HD channels and there are more to come in 2014. Enjoy the likes of BBC, ITV and Channel 4 direct to your TV for free with no monthly contract or fee.

IPS Panel

With LG’s unique IPS panel enjoy perfect colour, clarity and contrast, from every seat in the room.

Magic Remote Ready

Access a growing world of entertainment on your LG Smart TV with the intuitive Magic Remote using point, scroll, gesture or voice commands.

Short summary description LG 55LB650V TV 139.7 cm (55") Full HD Smart TV Wi-Fi Silver:
This short summary of the LG 55LB650V TV 139.7 cm (55") Full HD Smart TV Wi-Fi Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG 55LB650V, 139.7 cm (55"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description LG 55LB650V TV 139.7 cm (55") Full HD Smart TV Wi-Fi Silver:
This is an auto-generated long summary of LG 55LB650V TV 139.7 cm (55") Full HD Smart TV Wi-Fi Silver based on the first three specs of the first five spec groups.

LG 55LB650V. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 500, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi. Product colour: Silver

Display
Display diagonal *
139.7 cm (55")
HD type *
Full HD
Screen shape *
Flat
Native aspect ratio *
16:9
Motion interpolation technology *
MCI (Motion Clarity Index) 500
Display resolution *
1920 x 1080 pixels
TV tuner
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
WebOS
Timeshift
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Design
Product colour *
Silver
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
USB recording
Yes
Ports & interfaces
HDMI version
1.4
Mobile High-Definition Link (MHL)
Yes
PC in (D-Sub) *
No
DVI port
No
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
PC Audio in
Yes
Ports & interfaces
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
3
Management features
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
64 W
Power consumption (standby) *
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1241 mm
Depth (with stand)
293 mm
Height (with stand)
765 mm
Weight (with stand)
22.8 kg
Weight (without stand)
18.3 kg
Packaging content
Remote control included
Yes
Other features
3D
Yes
3D glasses included
Yes
3D glasses quantity
2
Built-in speaker(s)
Yes
2D-3D converter
Yes
Supported 3D technologies
LG Cinema 3D
Annual energy consumption
93 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A+
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 12:09:14
Uk has collected 1 expert review for LG 55LB650V TV 139.7 cm (55") Full HD Smart TV Wi-Fi Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)