LG 55LA740V, 139.7 cm (55"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, White
LG 55LA740V. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: White