LG logo

LG 55CT5WN-B Interactive flat panel 139.7 cm (55") Wi-Fi 450 cd/m² 4K Ultra HD Silver Built-in processor Windows 10 IoT Enterprise

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2567
Info modified on:
25 Jan 2025, 14:12:17
Short summary description LG 55CT5WN-B Interactive flat panel 139.7 cm (55") Wi-Fi 450 cd/m² 4K Ultra HD Silver Built-in processor Windows 10 IoT Enterprise:

LG 55CT5WN-B, Interactive flat panel, 139.7 cm (55"), 3840 x 2160 pixels, Wi-Fi

Long summary description LG 55CT5WN-B Interactive flat panel 139.7 cm (55") Wi-Fi 450 cd/m² 4K Ultra HD Silver Built-in processor Windows 10 IoT Enterprise:

LG 55CT5WN-B. Product design: Interactive flat panel. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, Display brightness: 450 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating system installed: Windows 10 IoT Enterprise. Product colour: Silver

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.