LG logo

LG 50UP7500 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143000
Info modified on:
25 Feb 2025, 07:33:45
Short summary description LG 50UP7500 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

LG 50UP7500, 127 cm (50"), 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Black

Long summary description LG 50UP7500 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

LG 50UP7500. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: TruMotion 60 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.