LG logo

LG 50UL3G-B Signage Display Digital signage flat panel 127 cm (50") IPS Wi-Fi 400 cd/m² 4K Ultra HD Black Built-in processor 16/7

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
284172
Info modified on:
27 May 2024, 14:26:03
Short summary description LG 50UL3G-B Signage Display Digital signage flat panel 127 cm (50") IPS Wi-Fi 400 cd/m² 4K Ultra HD Black Built-in processor 16/7:

LG 50UL3G-B, Digital signage flat panel, 127 cm (50"), IPS, 3840 x 2160 pixels, Wi-Fi, 16/7

Long summary description LG 50UL3G-B Signage Display Digital signage flat panel 127 cm (50") IPS Wi-Fi 400 cd/m² 4K Ultra HD Black Built-in processor 16/7:

LG 50UL3G-B. Product design: Digital signage flat panel. Display diagonal: 127 cm (50"), Display technology: IPS, Display resolution: 3840 x 2160 pixels, Display brightness: 400 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 16/7. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.