Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25165260 data-sheets &
28622 brands
– register (free)
TVs
LG 50UH635V TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black
LG 50UH635V TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG 50UH635V
XML doc
Icecat LIVE: JS for LG 50UH635V
Icecat Live DOC
JSON product data for LG 50UH635V
JSON DOC
CSV product data for LG 50UH635V
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
50UH635V
Product code:
50UH635V
Category:
TVs
Icecat Product ID:
57963360
Data-sheet quality:
created/standardized by Icecat
Product views:
58608
Info modified on:
16 Jul 2024, 11:02:29
EU data-sheet (129 KB)
EU Energy Label (412 KB)
LG 50UH635V (Icecat)
Embed the product datasheet into your content
XML product data for LG 50UH635V
XML doc
Icecat LIVE: JS for LG 50UH635V
Icecat Live DOC
JSON product data for LG 50UH635V
JSON DOC
CSV product data for LG 50UH635V
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE