Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 50PY2R TV 127 cm (50") Full HD Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50PY2R
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50PY2R
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22732
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 18 Feb 2020 12:24:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name LG 50PY2R TV 127 cm (50") Full HD Black :
The short editorial description of LG 50PY2R TV 127 cm (50") Full HD Black

50PY2R 50" Plasma 1000 cd/m² HD Ready
More>>>
LG 50PY2R TV 127 cm (50") Full HD Black:
The official marketing text of LG 50PY2R TV 127 cm (50") Full HD Black as supplied by the manufacturer

50" XGA HD Ready Plasma TV with New XD Engine Technology
Specifications:
- HD Ready
- High Definition Multimedia Interface (HDMI)
- Integrated Desktop Stand
- Integrated Dual Analogue TV Tuner
- Picture In Picture
- Scart, Component, VGA and DVI Inputs Display

Short summary description LG 50PY2R TV 127 cm (50") Full HD Black:
This short summary of the LG 50PY2R TV 127 cm (50") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 50PY2R, 127 cm (50"), 1366 x 768 pixels, Full HD, Plasma, Black

Long summary description LG 50PY2R TV 127 cm (50") Full HD Black:
This is an auto-generated long summary of LG 50PY2R TV 127 cm (50") Full HD Black based on the first three specs of the first five spec groups.

LG 50PY2R. Display diagonal: 127 cm (50"), Display resolution: 1366 x 768 pixels, HD type: Full HD, Display technology: Plasma, Display brightness: 1000 cd/m², Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
127 cm (50")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
Plasma
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
1000 cd/m²
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Screen format adjustments
4:3,14:9,16:9
Zoom capability
The amount that the camera lens can zoom.
Yes
Display number of colours
1.073 billion colors
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
160°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Comb filter
3D
TV tuner
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC,PAL,SECAM
Audio
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
15 W
Audio system
System used to play music or speech.
RMS x 2 (+20W Woofer)
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Performance
Noise reduction *
Yes
Teletext
1500 pages
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Management features
Sleep timer
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
430 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1420 mm
Depth *
The distance from the front to the back of something.
111.5 mm
Height *
The measurement of the product from head to foot or from base to top.
839 mm
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Power requirements
100 - 240V, 50 / 60Hz
Display
The description of display that can includes display type, resolution, size etc.
Closed Cell
I/O ports
An interface on a device to which you can connect another device.
- RS232 - Analogue VGA In (D-Sub 15) - PC Audio In (3.5mm Jack) - IR In (3.5mm Jack) - AV In - S-Video In - Scart (1Full, 2 Half)
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 18:14:23
Uk has collected 6 expert reviews for LG 50PY2R TV 127 cm (50") Full HD Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 18:14:23
Nl heeft 6 proffesionele recensies verzameld voor LG 50PY2R tv 127 cm (50") Full HD Zwart. Het gemiddelde van deze proffesionele recensies is 85 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
85%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 18:14:23
Fr a recueilli 6 avis d’experts pour LG 50PY2R TV 127 cm (50") Full HD Noir et la note moyenne est de 85 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
85%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 18:14:15
De hat 6 Expertenmeinungen über LG 50PY2R Fernseher 127 cm (50 Zoll) Full HD Schwarz eingeholt. Das duchschnittliche Epertenrating ist 85 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
85%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 18:14:15
Testseek ha raccolto 6 recensioni da parte di esperti per LG 50PY2R TV 127 cm (50") Full HD Nero e la valutazione media da parte degli esperti è di 85 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
85%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 18:14:16
Es ha coleccionado 6 opiniones de expertos para LG 50PY2R TV 127 cm (50") Full HD Negro y la calificación media es 85 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
85%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 18:14:24
Dk har samlet 6 ekspertanmeldelser for LG 50PY2R TV 127 cm (50") Fuld HD Sort og den gennemsnitlige ekspertbedømmelse er 85 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
85%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 18:14:23
Se har samlat in 6 experttester för LG 50PY2R TV-apparat 127 cm (50") Full HD Svart och det genomsnittliga betyget är 85 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
85%
Source Review comments Score
homecinemachoice.com
Updated:
2013-11-19 18:14:02
PDF-file...
80%
smartson.se
Updated:
2013-11-19 18:13:58
LG 50PY2R är en plasma på 50 tum. Testarna är överlag nöjda och framförallt är det bildkvaliteten från hdtv som imponerar. Ljudet är också ovanligt bra eftersom enheten är utrustad med subwoofer.
0%
bigscreen.se
Updated:
2013-11-19 18:14:15
rdquo;Världens bästa plasma-TV” har nu ”bara” blivit en av de bästa – i klassen 42 tum. LG har med uppföljaren till vår bäst i test hösten 2004; RZ42PY10X, kallad 42PX5R lyckats bra, men inte överlägset som sist. Däremot tar de led...
Good Högsta kontrast idag på 10 000:1!, Ljustycket på 1000 candela!, Extremt bra plasmasvärta!, Mustig naturlig färgåtergivning!, Väldigt bra skärpa med HDMI, Enormt kraftig bilddynamik!!!, Enkelt handhavande, Faroudja DCDi, Vacker design, Priset...
Bad "Halvtonstoningar"/Bandningar, (Gäller alla plasmor!), Ej CRTdjup svärta, (Gäller alla plasmor!), Små tillfälliga inbränningar, (Gäller alla plasmor!)...
Bottom line LG har med 50PY2R stigit över gränserna för vad vi kunde drömma om bara för ett par år sedan. Detta är enligt oss den bästa plasmabild du kan få idag och designen osar Hollywood rakt igenom. Detta är från och med nu vår nya referensbild för plasma! Du...
100%
Show all
Customer service details
X