LG 50PN6504, 127 cm (50"), 1920 x 1080 pixels, Full HD, Plasma, DVB-C, DVB-T, Black
LG 50PN6504. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black