LG 50PK950, 127 cm (50"), 1920 x 1080 pixels, Full HD, Plasma, ATSC, Black
LG 50PK950. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Display brightness: 1500 cd/m², Native aspect ratio: 16:9. Digital signal format system: ATSC. Ethernet LAN. Product colour: Black