LG logo

LG 50PJ550 TV 127 cm (50") HD Black 1500 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122312
Info modified on:
15 Mar 2022, 13:54:27
Short summary description LG 50PJ550 TV 127 cm (50") HD Black 1500 cd/m²:

LG 50PJ550, 127 cm (50"), 1366 x 768 pixels, HD, Plasma, Black

Long summary description LG 50PJ550 TV 127 cm (50") HD Black 1500 cd/m²:

LG 50PJ550. Display diagonal: 127 cm (50"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: Plasma, Display brightness: 1500 cd/m², Response time: 0.001 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.