LG logo

LG 50PJ350 TV 127 cm (50") HD Black 1500 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177402
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG 50PJ350 TV 127 cm (50") HD Black 1500 cd/m²:

LG 50PJ350, 127 cm (50"), 1365 x 768 pixels, HD, Plasma, Black

Long summary description LG 50PJ350 TV 127 cm (50") HD Black 1500 cd/m²:

LG 50PJ350. Display diagonal: 127 cm (50"), Display resolution: 1365 x 768 pixels, HD type: HD, Display technology: Plasma, Display brightness: 1500 cd/m², Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.