LG 50PG30, 127 cm (50"), 1920 x 1080 pixels, Full HD, LCD, ATSC, Black
LG 50PG30. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 1000 cd/m², Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black