LG NanoCell 50NANO886PB, 127 cm (50"), 3840 x 2160 pixels, NanoCell, Smart TV, Wi-Fi, Silver
LG NanoCell 50NANO886PB. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: NanoCell, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T2, ISDB-T. Wi-Fi, Ethernet LAN. Product colour: Silver