LG NanoCell NANO81 50NANO816PA, 127 cm (50"), 3840 x 2160 pixels, NanoCell, Smart TV, Wi-Fi, Grey
LG NanoCell NANO81 50NANO816PA. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: NanoCell, Screen shape: Flat. Smart TV. Digital signal format system: DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Grey