LG logo

LG 50LF6500 TV 127 cm (50") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102251
Info modified on:
16 Jul 2024, 11:01:22
Short summary description LG 50LF6500 TV 127 cm (50") Full HD Smart TV Wi-Fi Black:

LG 50LF6500, 127 cm (50"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description LG 50LF6500 TV 127 cm (50") Full HD Smart TV Wi-Fi Black:

LG 50LF6500. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.