LG logo

LG 50LB670V 127 cm (50") Full HD Smart TV Wi-Fi Metallic

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77526
Info modified on:
30 Sept 2024, 18:35:54
Short summary description LG 50LB670V 127 cm (50") Full HD Smart TV Wi-Fi Metallic:

LG 50LB670V, 127 cm (50"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Metallic

Long summary description LG 50LB670V 127 cm (50") Full HD Smart TV Wi-Fi Metallic:

LG 50LB670V. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 700, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Metallic

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.