LG logo

LG 49UV761H hospitality TV 124.5 cm (49") 4K Ultra HD Smart TV Black 20 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81139
Info modified on:
14 Mar 2024, 19:02:54
Short summary description LG 49UV761H hospitality TV 124.5 cm (49") 4K Ultra HD Smart TV Black 20 W:

LG 49UV761H, 124.5 cm (49"), 4K Ultra HD, 3840 x 2160 pixels, 16:9, Flat, Black

Long summary description LG 49UV761H hospitality TV 124.5 cm (49") 4K Ultra HD Smart TV Black 20 W:

LG 49UV761H. Display diagonal: 124.5 cm (49"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black, Panel mounting interface: 300 x 300 mm. RMS rated power: 20 W, Sound modes: Cinema, Game, Sports, Standard. Bluetooth version: 3.0+HS. Power consumption (typical): 130.9 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.