LG 49UU640C, 124.5 cm (49"), 3840 x 2160 pixels, 4K Ultra HD, LED, Smart TV, Black
LG 49UU640C. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Display brightness: 400 cd/m², Native aspect ratio: 16:9. Ethernet LAN. Product colour: Black