LG 49UN73906LE.AEUD, 124.5 cm (49"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, White
LG 49UN73906LE.AEUD. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: White