Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25165249 data-sheets &
28622 brands
– register (free)
TVs
LG 49UM7400 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Grey
LG 49UM7400 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Grey
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG 49UM7400
XML doc
Icecat LIVE: JS for LG 49UM7400
Icecat Live DOC
JSON product data for LG 49UM7400
JSON DOC
CSV product data for LG 49UM7400
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
49UM7400
Product code:
49UM7400
Category:
TVs
Icecat Product ID:
77195804
Data-sheet quality:
created/standardized by Icecat
Product views:
100533
Info modified on:
16 Jul 2024, 11:02:59
EU data-sheet (223 KB)
LG 49UM7400 user manual (1.2 MB)
Quick Start Guide (1.3 MB)
EU Energy Label (405 KB)
LG 49UM7400 (Icecat)
Embed the product datasheet into your content
XML product data for LG 49UM7400
XML doc
Icecat LIVE: JS for LG 49UM7400
Icecat Live DOC
JSON product data for LG 49UM7400
JSON DOC
CSV product data for LG 49UM7400
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE