Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194830 data-sheets &
28648 brands
– register (free)
TVs
LG 49UJ620V TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black
LG 49UJ620V TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG 49UJ620V
XML doc
Icecat LIVE: JS for LG 49UJ620V
Icecat Live DOC
JSON product data for LG 49UJ620V
JSON DOC
CSV product data for LG 49UJ620V
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
49UJ620V
Product code:
49UJ620V
GTIN (EAN/UPC):
8806084877666
Category:
TVs
Icecat Product ID:
39262490
Data-sheet quality:
created/standardized by Icecat
Product views:
147362
Info modified on:
16 Jul 2024, 11:02:17
LG 49UJ620V user manual (3.3 MB)
EU data-sheet (257 KB)
EU Energy Label (359 KB)
LG 49UJ620V (Icecat)
Embed the product datasheet into your content
XML product data for LG 49UJ620V
XML doc
Icecat LIVE: JS for LG 49UJ620V
Icecat Live DOC
JSON product data for LG 49UJ620V
JSON DOC
CSV product data for LG 49UJ620V
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE