LG 49UH850V, 124.5 cm (49"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Silver, White
LG 49UH850V. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D. LED backlighting type: Edge-LED BLU. Smart TV. Motion interpolation technology: PMI (Picture Mastering Index) 2700, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver, White