Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
TVs
LG 49UH6030 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black
LG 49UH6030 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG 49UH6030
XML doc
Icecat LIVE: JS for LG 49UH6030
Icecat Live DOC
JSON product data for LG 49UH6030
JSON DOC
CSV product data for LG 49UH6030
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
49UH6030
Product code:
49UH6030
GTIN (EAN/UPC):
0719192607361
Category:
TVs
Icecat Product ID:
33417452
Data-sheet quality:
created/standardized by Icecat
Product views:
111027
Info modified on:
16 Jul 2024, 11:01:51
LG 49UH6030 user manual (16 MB)
LG 49UH6030 (Icecat)
Embed the product datasheet into your content
XML product data for LG 49UH6030
XML doc
Icecat LIVE: JS for LG 49UH6030
Icecat Live DOC
JSON product data for LG 49UH6030
JSON DOC
CSV product data for LG 49UH6030
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE