Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
TVs
LG 49UF770V TV 124.5 cm (49") 4K Ultra HD Smart TV Black
LG 49UF770V TV 124.5 cm (49") 4K Ultra HD Smart TV Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG 49UF770V
XML doc
Icecat LIVE: JS for LG 49UF770V
Icecat Live DOC
JSON product data for LG 49UF770V
JSON DOC
CSV product data for LG 49UF770V
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
49UF770V
Product code:
49UF770V
GTIN (EAN/UPC):
8806087139716
Category:
TVs
Icecat Product ID:
26979097
Data-sheet quality:
created/standardized by Icecat
Product views:
106064
Info modified on:
24 Oct 2024, 12:37:49
LG 49UF770V (Icecat)
Embed the product datasheet into your content
XML product data for LG 49UF770V
XML doc
Icecat LIVE: JS for LG 49UF770V
Icecat Live DOC
JSON product data for LG 49UF770V
JSON DOC
CSV product data for LG 49UF770V
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE