Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25136906 data-sheets &
28614 brands
– register (free)
TVs
LG 49UF6900 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Gold
LG 49UF6900 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Gold
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG 49UF6900
XML doc
Icecat LIVE: JS for LG 49UF6900
Icecat Live DOC
JSON product data for LG 49UF6900
JSON DOC
CSV product data for LG 49UF6900
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
49UF6900
Product code:
49UF6900
Category:
TVs
Icecat Product ID:
29529620
Data-sheet quality:
created/standardized by Icecat
Product views:
121607
Info modified on:
16 Jul 2024, 11:01:23
LG 49UF6900 (Icecat)
Embed the product datasheet into your content
XML product data for LG 49UF6900
XML doc
Icecat LIVE: JS for LG 49UF6900
Icecat Live DOC
JSON product data for LG 49UF6900
JSON DOC
CSV product data for LG 49UF6900
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE