LG logo

LG 49SM5KC-B Signage Display Digital signage flat panel 124.5 cm (49") LED Wi-Fi 450 cd/m² Full HD Black 24/7

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95637
Info modified on:
19 Mar 2021, 14:54:21
Short summary description LG 49SM5KC-B Signage Display Digital signage flat panel 124.5 cm (49") LED Wi-Fi 450 cd/m² Full HD Black 24/7:

LG 49SM5KC-B, Digital signage flat panel, 124.5 cm (49"), LED, 1920 x 1080 pixels, Wi-Fi, 24/7

Long summary description LG 49SM5KC-B Signage Display Digital signage flat panel 124.5 cm (49") LED Wi-Fi 450 cd/m² Full HD Black 24/7:

LG 49SM5KC-B. Product design: Digital signage flat panel. Display diagonal: 124.5 cm (49"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 24/7. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.