LG logo

LG 49SE3C Signage Display Digital signage flat panel 124.5 cm (49") LED 300 cd/m² Full HD Black 16/7

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68670
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG 49SE3C Signage Display Digital signage flat panel 124.5 cm (49") LED 300 cd/m² Full HD Black 16/7:

LG 49SE3C, Digital signage flat panel, 124.5 cm (49"), LED, 1920 x 1080 pixels, 16/7

Long summary description LG 49SE3C Signage Display Digital signage flat panel 124.5 cm (49") LED 300 cd/m² Full HD Black 16/7:

LG 49SE3C. Product design: Digital signage flat panel. Display diagonal: 124.5 cm (49"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 300 cd/m², HD type: Full HD. Operating hours (hours/days): 16/7. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.