LG 49SE3C-B, Digital signage flat panel, 124.5 cm (49"), LED, 1920 x 1080 pixels, 16/7
LG 49SE3C-B. Product design: Digital signage flat panel. Display diagonal: 124.5 cm (49"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 300 cd/m², HD type: Full HD. Operating hours (hours/days): 16/7. Product colour: Black