LG logo

LG NanoCell NANO86 49NANO866NA.AEUD TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black, Stainless steel

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71800
Info modified on:
16 Jul 2024, 11:03:34
Short summary description LG NanoCell NANO86 49NANO866NA.AEUD TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black, Stainless steel:

LG NanoCell NANO86 49NANO866NA.AEUD, 124.5 cm (49"), 3840 x 2160 pixels, NanoCell, Smart TV, Wi-Fi, Black, Stainless steel

Long summary description LG NanoCell NANO86 49NANO866NA.AEUD TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black, Stainless steel:

LG NanoCell NANO86 49NANO866NA.AEUD. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: NanoCell, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, Stainless steel

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.