LG NanoCell 49NANO806NA, 124.5 cm (49"), 3840 x 2160 pixels, NanoCell, Smart TV, Wi-Fi, Titanium
LG NanoCell 49NANO806NA. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: NanoCell, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Titanium